Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Renesas Electronics 7201LA50TP
7201LA50TP
Obsolete
Logic - FIFOs Memory
Description:
IC MEM FIFO 512X9 50NS 28DIP
Manufacturer:
Renesas Electronics
Datasheet:
7201LA50TP Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
7201LA50TP vs 7207L25P
Part No
7201LA50TP
7207L25P
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Renesas Electronics
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
4.5K (512 x 9)
288K (32K x 9)
Function
Asynchronous
Asynchronous
Data Rate
15MHz
28.5MHz
Access Time
50ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
28-PDIP