Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Renesas Electronics 7201LA25JI
7201LA25JI
Obsolete
Logic - FIFOs Memory
Description:
IC MEM FIFO 512X9 25NS 32-PLCC
Manufacturer:
Renesas Electronics
Datasheet:
7201LA25JI Datasheet
History Price: Obsolete
In Stock: 49300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
7201LA25JI vs 7207L25JI
Part No
7201LA25JI
7207L25JI
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Renesas Electronics
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Memory Size
4.5K (512 x 9)
288K (32K x 9)
Function
Asynchronous
Asynchronous
Data Rate
28.5MHz
28.5MHz
Access Time
25ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
32-PLCC (14x11.46)