7201LA15JI
7201LA15JI
Obsolete
Description:  IC MEM FIFO 512X9 15NS 32-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7201LA15JI Datasheet
History Price: Obsolete
In Stock: 46200
7201LA15JI vs 7207L15JG
Series
7200
7200
Packaging
Tube
Tube
Status
Obsolete
Active
Memory Size
4.5K (512 x 9)
288K (32K x 9)
Function
Asynchronous
Asynchronous
Data Rate
40MHz
40MHz
Access Time
15ns
15ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
32-PLCC (14x11.46)