7201LA12TPG
7201LA12TPG
Active
Description:  IC MEM FIFO 512X9 12NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7201LA12TPG Datasheet
History Price: $11.12221
In Stock: 9600
7201LA12TPG vs 7208L25JGI
Series
7200
7200
Packaging
Tube
Tube
Status
Active
Active
Memory Size
4.5K (512 x 9)
576K (64K x 9)
Function
Asynchronous
Asynchronous
Data Rate
50MHz
28.5MHz
Access Time
12ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.300", 7.62mm)
32-LCC (J-Lead)
Supplier Device Package
28-PDIP
32-PLCC (14x11.46)