7201LA12JG8
7201LA12JG8
Active
Description:  IC MEM FIFO 512X9 12NS 32-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7201LA12JG8 Datasheet
History Price: $11.12220
In Stock: 10800
7201LA12JG8 vs 7208L25J
Series
7200
7200
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Memory Size
4.5K (512 x 9)
576K (64K x 9)
Function
Asynchronous
Asynchronous
Data Rate
50MHz
28.5MHz
Access Time
12ns
25ns
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
120mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
Yes
Yes
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
32-PLCC (14x11.46)