Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 6V49239BNLGI8
6V49239BNLGI8
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK
Manufacturer:
Renesas Electronics
Datasheet:
6V49239BNLGI8 Datasheet
History Price: Obsolete
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6V49239BNLGI8 vs 6V49205BNLGI
Part No
6V49239BNLGI8
6V49205BNLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
Freescale P10xx, P20xx Processors
Input
-
Crystal
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
125MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-VFQFN Exposed Pad
Supplier Device Package
-
48-VFQFPN (7x7)