6V49205BPAGI
6V49205BPAGI
Active
Description:  IC CLOCK GEN FREESCALE 48TSSOP
Manufacturer:  Renesas Electronics
History Price: $6.32000
In Stock: 13300
6V49205BPAGI vs 6V49205APAGI
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Freescale P10xx, P20xx Processors
Freescale P10xx, P20xx Processors
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
125MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
48-TSSOP