6V49205BPAGI
6V49205BPAGI
Active
Description:  IC CLOCK GEN FREESCALE 48TSSOP
Manufacturer:  Renesas Electronics
History Price: $6.32000
In Stock: 13300
6V49205BPAGI vs 6V49004BPAGI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
Freescale P10xx, P20xx Processors
-
Input
Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:19
-
Differential - Input:Output
No/Yes
-
Frequency - Max
125MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
48-TFSOP (0.240", 6.10mm Width)
-
Supplier Device Package
48-TSSOP
-