6V49205APAG
6V49205APAG
Obsolete
Description:  IC CLOCK SYNTHESIZER 48TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   6V49205APAG Datasheet
History Price: Obsolete
In Stock: 26700
6V49205APAG vs 6V49239BNLGI8
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
Freescale P10xx, P20xx Processors
-
Input
Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:19
-
Differential - Input:Output
No/Yes
-
Frequency - Max
125MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
48-TFSOP (0.240", 6.10mm Width)
-
Supplier Device Package
48-TSSOP
-