6V49205APAG
6V49205APAG
Obsolete
Description:  IC CLOCK SYNTHESIZER 48TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   6V49205APAG Datasheet
History Price: Obsolete
In Stock: 26700
6V49205APAG vs 6V49205APAGI8
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Freescale P10xx, P20xx Processors
Freescale P10xx, P20xx Processors
Input
Crystal
Crystal
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
125MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
48-TSSOP