Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 6V49205APAG
6V49205APAG
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK SYNTHESIZER 48TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
6V49205APAG Datasheet
History Price: Obsolete
In Stock: 26700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6V49205APAG vs 6V49126NLGI8
Part No
6V49205APAG
6V49126NLGI8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
Freescale P10xx, P20xx Processors
-
Input
Crystal
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:19
-
Differential - Input:Output
No/Yes
-
Frequency - Max
125MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
48-TFSOP (0.240", 6.10mm Width)
-
Supplier Device Package
48-TSSOP
-