6V49004BPAGI
6V49004BPAGI
Obsolete
Description:  IC CLOCK
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 10200
6V49004BPAGI vs 6V49205BPAGI
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
Freescale P10xx, P20xx Processors
Input
-
Crystal
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
125MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
-
48-TSSOP