67C4033-10N
67C4033-10N
Active
Description:  FIFO, 64X5, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
Datasheet:   67C4033-10N Datasheet
History Price: $21.91000
In Stock: 49100
67C4033-10N vs 67C401-15NL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
64 x 5
64 x 4
Function
Asynchronous
Asynchronous
Data Rate
10MHz
15MHz
Access Time
-
-
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
35mA
45mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP
20-LCC (J-Lead)
Supplier Device Package
20-PDIP
20-PLCC (9x9)