67C401-25J
67C401-25J
Active
Description:  FIFO, 64X4, ASYNCHRONOUS
Manufacturer:  Advanced Micro Devices
Datasheet:   67C401-25J Datasheet
History Price: $42.33000
In Stock: 19200
67C401-25J vs 67C402-15N
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
64 x 4
64 x 5
Function
Asynchronous
Asynchronous
Data Rate
-
15MHz
Access Time
-
-
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Current - Supply (Max)
-
45mA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC (J-Lead)
20-DIP
Supplier Device Package
20-PLCC (9x9)
20-PDIP