66AK2L06XCMSA
66AK2L06XCMSA
Active
Description:  IC SOC MULTICORE DSP+ARM 900BGA
Manufacturer:  Texas Instruments
History Price: $598.82523
In Stock: 20700
66AK2L06XCMSA vs 66AK2H06AXAAW2
Series
66AK2Lx KeyStone Multicore
66AK2Hx KeyStone Multicore
Packaging
Tray
Tray
Status
Active
Obsolete
Type
DSP+ARM?
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, PCIe, SPI, UART/USART, USB 3.0, USIM
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate
1GHz
1.2GHz
Non-Volatile Memory
ROM (384kB)
ROM (384kB)
On-Chip RAM
5.384MB
8.375MB
Voltage - I/O
0.85V, 1.0V, 1.8V, 3.3V
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Variable
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
900-BFBGA, FCBGA
1517-BBGA, FCBGA
Supplier Device Package
900-FCBGA (25x25)
1517-FCBGA (40x40)