66AK2L06XCMS2
66AK2L06XCMS2
Active
Description:  IC SOC MULTICORE DSP+ARM 900BGA
Manufacturer:  Texas Instruments
History Price: $636.82295
In Stock: 39600
66AK2L06XCMS2 vs 66AK2L06XCMS
Series
66AK2Lx KeyStone Multicore
66AK2Lx KeyStone Multicore
Packaging
Tray
Tray
Status
Active
Active
Type
DSP+ARM?
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, PCIe, SPI, UART/USART, USB 3.0, USIM
EBI/EMI, Ethernet, DMA, I2C, PCIe, SPI, UART/USART, USB 3.0, USIM
Clock Rate
1.2GHz
1GHz
Non-Volatile Memory
ROM (384kB)
ROM (384kB)
On-Chip RAM
5.384MB
5.384MB
Voltage - I/O
0.85V, 1.0V, 1.8V, 3.3V
0.85V, 1.0V, 1.8V, 3.3V
Voltage - Core
Variable
Variable
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
0 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
900-BFBGA, FCBGA
900-BFBGA, FCBGA
Supplier Device Package
900-FCBGA (25x25)
900-FCBGA (25x25)