Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Texas Instruments 66AK2H12BAAW2
66AK2H12BAAW2
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP ARM SOC 1517FCBGA
Manufacturer:
Texas Instruments
Datasheet:
66AK2H12BAAW2 Datasheet
History Price: Obsolete
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
66AK2H12BAAW2 vs 66AK2HHP0BXAAW2
Part No
66AK2H12BAAW2
66AK2HHP0BXAAW2
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Texas Instruments
Series
66AK2Hx KeyStone Multicore
-
Packaging
Tray
Tray
Status
Obsolete
Discontinued
Type
DSP+ARM?
-
Interface
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
-
Clock Rate
1.2GHz
-
Non-Volatile Memory
ROM (384kB)
-
On-Chip RAM
12.75MB
-
Voltage - I/O
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
-
Voltage - Core
Variable
-
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-
Mounting Type
Surface Mount
-
Package / Case
1517-BBGA, FCBGA
-
Supplier Device Package
1517-FCBGA (40x40)
-