66AK2H06DXAAW2
66AK2H06DXAAW2
Active
Description:  IC DSP ARM SOC FCBGA
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 37700
66AK2H06DXAAW2 vs 66AK2H14AAAW24
Series
-
66AK2Hx KeyStone Multicore
Packaging
Tray
Tray
Status
Active
Obsolete
Type
-
DSP+ARM?
Interface
-
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate
-
1.2GHz DSP, 1.4GHz ARM?
Non-Volatile Memory
-
ROM (384kB)
On-Chip RAM
-
12.75MB
Voltage - I/O
-
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
-
Variable
Operating Temperature
-
0 ℃ ~ 85 ℃ (TC)
Mounting Type
-
Surface Mount
Package / Case
-
1517-BBGA, FCBGA
Supplier Device Package
-
1517-FCBGA (40x40)