66AK2H06BAAWA24
66AK2H06BAAWA24
Discontinued
Description:  IC DSP ARM SOC 1517FCBGA
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 1100
66AK2H06BAAWA24 vs 66AK2HHP0DXAAW2
Series
66AK2Hx KeyStone Multicore
-
Packaging
Tray
Tray
Status
Discontinued
Active
Type
DSP+ARM?
-
Interface
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
-
Clock Rate
1.2GHz DSP, 1.4GHz ARM?
-
Non-Volatile Memory
ROM (384kB)
-
On-Chip RAM
8.375MB
-
Voltage - I/O
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
-
Voltage - Core
Variable
-
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
-
Mounting Type
Surface Mount
-
Package / Case
1517-BBGA, FCBGA
-
Supplier Device Package
1517-FCBGA (40x40)
-