Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ Texas Instruments 66AK2H06AXAAW2
66AK2H06AXAAW2
Obsolete
Embedded - DSP (Digital Signal Processors)
Description:
IC DSP ARM SOC 1517BGA
Manufacturer:
Texas Instruments
Datasheet:
66AK2H06AXAAW2 Datasheet
History Price: Obsolete
In Stock: 26700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
66AK2H06AXAAW2 vs 66AK2H12BAAWA2
Part No
66AK2H06AXAAW2
66AK2H12BAAWA2
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Texas Instruments
Series
66AK2Hx KeyStone Multicore
66AK2Hx KeyStone Multicore
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
DSP+ARM?
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate
1.2GHz
1.2GHz
Non-Volatile Memory
ROM (384kB)
ROM (384kB)
On-Chip RAM
8.375MB
12.75MB
Voltage - I/O
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Variable
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
1517-BBGA, FCBGA
1517-BBGA, FCBGA
Supplier Device Package
1517-FCBGA (40x40)
1517-FCBGA (40x40)