66AK2E05XABDA4
66AK2E05XABDA4
Active
Description:  IC DSP ARM SOC
Manufacturer:  Texas Instruments
History Price: $206.02850
In Stock: 15700
66AK2E05XABDA4 vs 66AK2H12DAAWA2
Series
66AK2E0x KeyStone Multicore
66AK2Hx KeyStone Multicore
Packaging
Tray
Tray
Status
Active
Active
Type
DSP+ARM?
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate
1.4GHz
1.2GHz
Non-Volatile Memory
ROM (256kB)
ROM (384kB)
On-Chip RAM
2MB
12.75MB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Variable
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Surface Mount
Package / Case
1089-BFBGA, FCBGA
1517-BBGA, FCBGA
Supplier Device Package
1089-FCBGA (27x27)
1517-FCBGA (40x40)