Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 5V49EE702NDGI8
5V49EE702NDGI8
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLOCK GENERATOR 28VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
5V49EE702NDGI8 Datasheet
History Price: Obsolete
In Stock: 48995
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5V49EE702NDGI8 vs 5V49EE902NLGI
Part No
5V49EE702NDGI8
5V49EE902NLGI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
VersaClock III
VersaClock III
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
Clock Generator, Multiplexer
Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:7
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
500MHz
500MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-VFQFPN (4x4)
32-VFQFPN (5x5)