☰
5V49EE702NDGI8
5V49EE702NDGI8
Obsolete
Description:  IC CLOCK GENERATOR 28VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21040
5V49EE702NDGI8 vs 5V49EE504NLGI
Series
VersaClock III
VersaClock III
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Clock Generator, Multiplexer
Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:5
Differential - Input:Output
No/Yes
No/No
Frequency - Max
500MHz
200MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
28-VFQFPN (4x4)
24-QFN (4x4)