☰
5V49EE702NDGI
5V49EE702NDGI
Obsolete
Description:  IC CLOCK GENERATOR 28VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 16160
5V49EE702NDGI vs 5V49EE701NDGI8
Series
VersaClock III
VersaClock III
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator, Multiplexer
Clock Generator, Multiplexer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
LVCMOS, LVTTL, Crystal
Output
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:6
2:6
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
500MHz
500MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VQFN Exposed Pad
Supplier Device Package
28-VFQFPN (4x4)
28-VFQFPN (6x6)