5V41236NLG8
5V41236NLG8
Obsolete
Description:  IC CLK GEN SPRED SPECTRM 20-MLF
Manufacturer:  Renesas Electronics
Datasheet:   5V41236NLG8 Datasheet
History Price: Obsolete
In Stock: 14300
5V41236NLG8 vs 5V41234NLGI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
LVCMOS, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
200MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
20-VFQFPN (4x4)
16-VFQFPN (3x3)