5V41064NLGI8
5V41064NLGI8
Active
Description:  IC CLOCK BUFFER ZD 2.5V 16QFN
Manufacturer:  Renesas Electronics
History Price: $3.23980
In Stock: 32500
5V41064NLGI8 vs 5V41236NLG
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:4
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
20-VFQFPN (4x4)