5V41064NLGI
5V41064NLGI
Active
Description:  IC CLK GEN 1:1 16QFN
Manufacturer:  Renesas Electronics
Datasheet:   5V41064NLGI Datasheet
History Price: $5.30000
In Stock: 1400
5V41064NLGI vs 5V41235NLGI8
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
200MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
16-VFQFN Exposed Pad
Supplier Device Package
16-VFQFPN (3x3)
16-VFQFPN (3x3)