5CSXFC6D6F31C7N
5CSXFC6D6F31C7N
Active
Description:  IC SOC CORTEX-A9 800MHZ 896FBGA
Manufacturer:  Intel
History Price: $411.79667
In Stock: 8000
5CSXFC6D6F31C7N vs 5CSXFC5C6U23A7N
Manufacturer
Series
Cyclone V SX
Automotive, AEC-Q100, Cyclone V SE
Packaging
Tray
Tray
Status
Active
Active
Architecture
MCU, FPGA
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
-
RAM Size
64KB
64KB
Peripherals
DMA, POR, WDT
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
800MHz
700MHz
Primary Attributes
FPGA - 110K Logic Elements
FPGA - 85K Logic Elements
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
896-BGA
672-FBGA
Supplier Device Package
896-FBGA (31x31)
672-UBGA (23x23)