5CSXFC6C6U23C8NES
5CSXFC6C6U23C8NES
Obsolete
Description:  IC SOC CORTEX-A9 600MHZ 672UBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 40300
5CSXFC6C6U23C8NES vs 5CSXFC5C6U23C8N
Manufacturer
Series
Cyclone V SX
Cyclone V SX
Packaging
Tray
Tray
Status
Obsolete
Active
Architecture
MCU, FPGA
MCU, FPGA
Core Processor
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
-
RAM Size
64KB
64KB
Peripherals
DMA, POR, WDT
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
600MHz
600MHz
Primary Attributes
FPGA - 110K Logic Elements
FPGA - 85K Logic Elements
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-FBGA
672-FBGA
Supplier Device Package
672-UBGA (23x23)
672-UBGA (23x23)