Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel 5CSEBA2U19I7SN
5CSEBA2U19I7SN
Active
Embedded - System On Chip (SoC)
Description:
IC SOC CORTEX-A9 800MHZ 484UBGA
Manufacturer:
Intel
Datasheet:
5CSEBA2U19I7SN Datasheet
History Price: $107.73417
In Stock: 9500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5CSEBA2U19I7SN vs 5CSXFC6C6U23C8N
Part No
5CSEBA2U19I7SN
5CSXFC6C6U23C8N
Category
Embedded - System On Chip (SoC)
Embedded - System On Chip (SoC)
Manufacturer
Intel
Intel
Series
Cyclone V SE
Cyclone V SX
Packaging
Tray
Tray
Status
Active
Active
Architecture
MCU, FPGA
MCU, FPGA
Core Processor
Single ARM? Cortex?-A9 MPCore? with CoreSight?
Dual ARM? Cortex?-A9 MPCore? with CoreSight?
Flash Size
-
-
RAM Size
64KB
64KB
Peripherals
DMA, POR, WDT
DMA, POR, WDT
Connectivity
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
CANbus, EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
800MHz
600MHz
Primary Attributes
FPGA - 25K Logic Elements
FPGA - 110K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-FBGA
672-FBGA
Supplier Device Package
484-UBGA (19x19)
672-UBGA (23x23)