5CGXBC9E7F35C8N
5CGXBC9E7F35C8N
Active
Description:  IC FPGA 560 I/O 1152FBGA
Manufacturer:  Intel
History Price: $640.74083
In Stock: 26100
5CGXBC9E7F35C8N vs 5CGXFC7D6F31A7N
Manufacturer
Series
Cyclone V GX
Cyclone V GX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
113560
56480
Number of Logic Elements/Cells
301000
149500
Total RAM Bits
14251008
7880704
Number of I/O
560
480
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
1152-BGA
896-BGA
Supplier Device Package
1152-FBGA (35x35)
896-FBGA (31x31)