☰
5CEFA9F31C8N
5CEFA9F31C8N
Active
Description:  IC FPGA 480 I/O 896FBGA
Manufacturer:  Intel
History Price: $414.48000
In Stock: 5120
5CEFA9F31C8N vs 5CEFA2F23C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
113560
9434
Number of Logic Elements/Cells
301000
25000
Total RAM Bits
14251008
2002944
Number of I/O
480
224
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
896-BGA
484-BGA
Supplier Device Package
896-FBGA (31x31)
484-FBGA (23x23)