☰
5CEFA9F27C8N
5CEFA9F27C8N
Active
Description:  IC FPGA 336 I/O 672FBGA
Manufacturer:  Intel
History Price: $364.15575
In Stock: 48815
5CEFA9F27C8N vs 5CEFA4F23C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
113560
18480
Number of Logic Elements/Cells
301000
49000
Total RAM Bits
14251008
3464192
Number of I/O
336
224
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BGA
484-BGA
Supplier Device Package
672-FBGA (27x27)
484-FBGA (23x23)