☰
5CEFA7F31C8N
5CEFA7F31C8N
Active
Description:  IC FPGA 480 I/O 896FBGA
Manufacturer:  Intel
History Price: $296.95000
In Stock: 36575
5CEFA7F31C8N vs 5CEFA7F23C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
56480
56480
Number of Logic Elements/Cells
149500
149500
Total RAM Bits
7880704
7880704
Number of I/O
480
240
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
896-BGA
484-BGA
Supplier Device Package
896-FBGA (31x31)
484-FBGA (23x23)