Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 5CEFA7F27I7
5CEFA7F27I7
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 336 I/O 672FBGA
Manufacturer:
Intel
Datasheet:
5CEFA7F27I7 Datasheet
History Price: $465.99365
In Stock: 33515
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5CEFA7F27I7 vs 5CEFA2F23C8N
Part No
5CEFA7F27I7
5CEFA2F23C8N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
56480
9434
Number of Logic Elements/Cells
149500
25000
Total RAM Bits
7880704
2002944
Number of I/O
336
224
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
672-BGA
484-BGA
Supplier Device Package
672-FBGA (27x27)
484-FBGA (23x23)