☰
5CEFA7F23C8N
5CEFA7F23C8N
Active
Description:  IC FPGA 240 I/O 484FBGA
Manufacturer:  Intel
History Price: $259.45000
In Stock: 4690
5CEFA7F23C8N vs 5CEFA5F23C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
56480
29080
Number of Logic Elements/Cells
149500
77000
Total RAM Bits
7880704
5001216
Number of I/O
240
240
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
484-BGA
Supplier Device Package
484-FBGA (23x23)
484-FBGA (23x23)