☰
5CEFA4F23C8N
5CEFA4F23C8N
Active
Description:  IC FPGA 224 I/O 484FBGA
Manufacturer:  Intel
History Price: $86.82000
In Stock: 9035
5CEFA4F23C8N vs 5CEFA2M13C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
18480
9434
Number of Logic Elements/Cells
49000
25000
Total RAM Bits
3464192
2002944
Number of I/O
224
223
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
383-TFBGA
Supplier Device Package
484-FBGA (23x23)
383-MBGA (13x13)