☰
5CEBA4F17C8N
5CEBA4F17C8N
Active
Description:  IC FPGA 128 I/O 256FBGA
Manufacturer:  Intel
History Price: $71.72000
In Stock: 46550
5CEBA4F17C8N vs 5CEFA4F23C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
18480
18480
Number of Logic Elements/Cells
49000
49000
Total RAM Bits
3464192
3464192
Number of I/O
128
224
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
484-BGA
Supplier Device Package
256-FBGA (17x17)
484-FBGA (23x23)