Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 5CEBA2F23C8N
5CEBA2F23C8N
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 224 I/O 484FBGA
Manufacturer:
Intel
Datasheet:
5CEBA2F23C8N Datasheet
History Price: $54.82000
In Stock: 13135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5CEBA2F23C8N vs 5CEBA2F17C7N
Part No
5CEBA2F23C8N
5CEBA2F17C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
9434
9434
Number of Logic Elements/Cells
25000
25000
Total RAM Bits
2002944
2002944
Number of I/O
224
128
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
256-LBGA
Supplier Device Package
484-FBGA (23x23)
256-FBGA (17x17)