☰
5CEBA2F17C8N
5CEBA2F17C8N
Active
Description:  IC FPGA 128 I/O 256FBGA
Manufacturer:  Intel
History Price: $50.53000
In Stock: 29280
5CEBA2F17C8N vs 5CEFA7F31C8N
Manufacturer
Series
Cyclone V E
Cyclone V E
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
9434
56480
Number of Logic Elements/Cells
25000
149500
Total RAM Bits
2002944
7880704
Number of I/O
128
480
Number of Gates
-
-
Voltage - Supply
1.07V ~ 1.13V
1.07V ~ 1.13V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
896-BGA
Supplier Device Package
256-FBGA (17x17)
896-FBGA (31x31)