5962R9950401VDA
5962R9950401VDA
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CFP
Manufacturer:  National Semiconductor
History Price: $392.91000
In Stock: 35025
5962R9950401VDA vs 5962R9950402VDA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
Differential
Differential
Slew Rate
0.1V/μs
0.1V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 pA
100 pA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
-
-
Current - Output / Channel
60 mA
60 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatpack
14-CFlatpack
Supplier Device Package
14-CFP
14-CFP