5962R9950401VDA
5962R9950401VDA
Active
Description:  IC OPAMP GP 4 CIRCUIT 14CFP
Manufacturer:  National Semiconductor
History Price: $392.91000
In Stock: 35025
5962R9950401VDA vs 5962R9863701VPA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
1
Output Type
Differential
-
Slew Rate
0.1V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
100 pA
800 pA
Voltage - Input Offset
2 mV
700 μV
Current - Supply
-
300μA
Current - Output / Channel
60 mA
-
Voltage - Supply Span (Min)
3 V
6 V
Voltage - Supply Span (Max)
32 V
40 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
8-CERDIP