Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor 5962R9950401VDA
5962R9950401VDA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14CFP
Manufacturer:
National Semiconductor
Datasheet:
5962R9950401VDA Datasheet
History Price: $392.91000
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962R9950401VDA vs 5962-9751402QPA
Part No
5962R9950401VDA
5962-9751402QPA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
-
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
Differential
Rail-to-Rail
Slew Rate
0.1V/μs
0.02V/μs
Gain Bandwidth Product
1 MHz
5.3 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 pA
1 pA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
-
100μA (x2 Channels)
Current - Output / Channel
60 mA
50 mA
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
32 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
8-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
8-CDIP