Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor 5962R8771002VGA
5962R8771002VGA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
National Semiconductor
Datasheet:
5962R8771002VGA Datasheet
History Price: $482.93000
In Stock: 28700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962R8771002VGA vs 5962-9751402QHA
Part No
5962R8771002VGA
5962-9751402QHA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Texas Instruments
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.2V/μs
Gain Bandwidth Product
1 MHz
52 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
1 pA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
-
100μA (x2 Channels)
Current - Output / Channel
60 mA
50 mA
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
32 V
10 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
10-CDFF
Supplier Device Package
TO-99-8
10-CFP