5962R8771002VGA
5962R8771002VGA
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  National Semiconductor
History Price: $482.93000
In Stock: 28700
5962R8771002VGA vs 5962-9566602QDA
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
2
4
Output Type
-
Rail-to-Rail
Slew Rate
-
0.12V/μs
Gain Bandwidth Product
1 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
1 pA
Voltage - Input Offset
2 mV
200 μV
Current - Supply
-
140μA (x4 Channels)
Current - Output / Channel
60 mA
-
Voltage - Supply Span (Min)
3 V
2.7 V
Voltage - Supply Span (Max)
32 V
8 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
14-CFlatPack
Supplier Device Package
TO-99-8
14-CFP