5962R8771002VGA
5962R8771002VGA
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  National Semiconductor
History Price: $482.93000
In Stock: 1155
5962R8771002VGA vs 5962-9564003QPA
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, LinCMOS
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.12V/μs
Gain Bandwidth Product
1 MHz
210 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 nA
1 pA
Voltage - Input Offset
2 mV
200 μV
Current - Supply
-
80μA (x2 Channels)
Current - Output / Channel
60 mA
50 mA
Voltage - Supply Span (Min)
3 V
4.4 V
Voltage - Supply Span (Max)
32 V
16 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-CDIP