Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor 5962R8771002VGA
5962R8771002VGA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
National Semiconductor
Datasheet:
5962R8771002VGA Datasheet
History Price: $482.93000
In Stock: 1155
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962R8771002VGA vs 5962-9559801MRA
Part No
5962R8771002VGA
5962-9559801MRA
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Analog Devices
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Logarithmic
Number of Circuits
2
1
Output Type
-
-
Slew Rate
-
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
250 MHz
Current - Input Bias
1 nA
7 μA
Voltage - Input Offset
2 mV
300 μV
Current - Supply
-
60mA
Current - Output / Channel
60 mA
2.3 mA
Voltage - Supply Span (Min)
3 V
9 V
Voltage - Supply Span (Max)
32 V
15 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
20-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
20-CERDIP