Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments 5962-9950403VCA
5962-9950403VCA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
5962-9950403VCA Datasheet
History Price: Active
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9950403VCA vs 5962-9556701M2A
Part No
5962-9950403VCA
5962-9556701M2A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
-
Number of Circuits
4
-
Output Type
Differential
-
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
1.2 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
50 nA
-
Voltage - Input Offset
2 mV
-
Current - Supply
1.4mA (x4 Channels)
-
Current - Output / Channel
20 mA
-
Voltage - Supply Span (Min)
3 V
-
Voltage - Supply Span (Max)
30 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
14-CDIP
20-CLCC (9x9)