Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ National Semiconductor 5962-9763301QGA
5962-9763301QGA
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP JFET 2 CIRCUIT TO99-8
Manufacturer:
National Semiconductor
Datasheet:
5962-9763301QGA Datasheet
History Price: $15.56000
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5962-9763301QGA vs 5962-9755701HPC
Part No
5962-9763301QGA
5962-9755701HPC
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
National Semiconductor
Broadcom
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
J-FET
Isolation
Number of Circuits
2
1
Output Type
-
Differential
Slew Rate
1V/μs
-
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
100 kHz
Current - Input Bias
100 pA
570 nA
Voltage - Input Offset
5 mV
600 μV
Current - Supply
-
10.7mA
Current - Output / Channel
6.8 mA
11 mA
Voltage - Supply Span (Min)
36 V
4.5 V
Voltage - Supply Span (Max)
36 V
5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-DIP