5962-9760301QPA
5962-9760301QPA
Active
Description:  IC OPAMP GP 2 CIRCUIT 8CDIP
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 29200
5962-9760301QPA vs 5962-9563901MGA
Series
-
Military, MIL-STD-883
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Differential
Number of Circuits
2
1
Output Type
-
-
Slew Rate
0.5V/μs
9.5V/μs
Gain Bandwidth Product
1 MHz
-
-3db Bandwidth
-
3 MHz
Current - Input Bias
80 nA
-
Voltage - Input Offset
1 mV
20 μV
Current - Supply
3.4mA (x2 Channels)
2.5mA
Current - Output / Channel
25 mA
45 mA
Voltage - Supply Span (Min)
10 V
12 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
TO-99-8 Metal Can
Supplier Device Package
8-CDIP
TO-99-8